SINGLE PROJECTOR VIBRATING HORN TYPE
9-1/2 INCH D X 6-3/8 INCH H SIZE
UL APPROVAL
ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
240 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEMA 4X ENCLOSURE
0.1 AMPERE CURRENT RATING
24 VA POWER RATING
EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL
97 DB AT 10 FT SOUND INTENSITY
1/2 INCH CONDUIT TAPPING SIZE
SEAMLESS STEEL PROJECTOR MATERIAL
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 750 OHM
PROJECTOR SIZE 7 INCH
WITH CAST ALUMINUM THREADED RING
B-N-8546 MODEL
United Technologies Corporation
Done
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE
9-1/2 INCH D X 6-3/8 INCH H SIZE
UL APPROVAL
ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
240 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEMA 4X ENCLOSURE
0.1 AMPERE CURRENT RATING
24 VA POWER RATING
EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL
97 DB AT 10 FT SOUND INTENSITY
1/2 INCH CONDUIT TAPPING SIZE
SEAMLESS STEEL PROJECTOR MATERIAL
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 750 OHM
PROJECTOR SIZE 7 INCH
WITH CAST ALUMINUM THREADED RING
B-N-8546 MODEL
SINGLE PROJECTOR VIBRATING HORN TYPE
9-1/2 INCH D X 6-3/8 INCH H SIZE
UL APPROVAL
ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
240 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEMA 4X ENCLOSURE
0.1 AMPERE CURRENT RATING
24 VA POWER RATING
EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL
97 DB AT 10 FT SOUND INTENSITY
1/2 INCH CONDUIT TAPPING SIZE
SEAMLESS STEEL PROJECTOR MATERIAL
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 750 OHM
PROJECTOR SIZE 7 INCH
WITH CAST ALUMINUM THREADED RING
B-N-8546 MODEL