United Technologies Corporation Horn B-N-8546-N5

Description
SINGLE PROJECTOR VIBRATING HORN TYPE 9-1/2 INCH D X 6-3/8 INCH H SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 0.2 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL DC COIL RESISTANCE 146 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B93 MODEL
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE 9-1/2 INCH D X 6-3/8 INCH H SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 0.2 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL DC COIL RESISTANCE 146 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR VIBRATING HORN TYPE 9-1/2 INCH D X 6-3/8 INCH H SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 0.2 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL DC COIL RESISTANCE 146 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B93 MODEL
  • SINGLE PROJECTOR VIBRATING HORN TYPE
  • 9-1/2 INCH D X 6-3/8 INCH H SIZE
  • UL APPROVAL
  • ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
  • 120 VAC VOLTAGE RATING
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • 0.2 AMPERE CURRENT RATING
  • 24 VA POWER RATING
  • EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL
  • 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY
  • 1/2 INCH CONDUIT TAPPING SIZE
  • SEAMLESS STEEL PROJECTOR MATERIAL
  • DC COIL RESISTANCE 146 OHM
  • PROJECTOR SIZE 7 INCH
  • WITH CAST ALUMINUM THREADED RING
  • B93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number B-N-8546-N5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Grille for 350 Horn, Flush Mount - FG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details