United Technologies Corporation Buzzer B-KM-8140-N5

Description
VIBRATING BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL 1203 APPROVAL 120 VAC AT 60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM APPLICATION WALL MOUNTING CLASS I DIV 1 AND 2 GROUP C AND D, CLASS I ZONE 1 AND 2 GROUP II A AND II B, CLASS II DIV 1 AND 2 GROUP E F AND G ENCLOSURE CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 0.2 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 5 OHM POWER RATING 26.4 VA B93 MODEL
Datasheet
Description
VIBRATING BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL 1203 APPROVAL 120 VAC AT 60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM APPLICATION WALL MOUNTING CLASS I DIV 1 AND 2 GROUP C AND D, CLASS I ZONE 1 AND 2 GROUP II A AND II B, CLASS II DIV 1 AND 2 GROUP E F AND G ENCLOSURE CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 0.2 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 5 OHM POWER RATING 26.4 VA B93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL 1203 APPROVAL 120 VAC AT 60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM APPLICATION WALL MOUNTING CLASS I DIV 1 AND 2 GROUP C AND D, CLASS I ZONE 1 AND 2 GROUP II A AND II B, CLASS II DIV 1 AND 2 GROUP E F AND G ENCLOSURE CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 0.2 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 5 OHM POWER RATING 26.4 VA B93 MODEL
  • VIBRATING BUZZER TYPE
  • 6-3/8 INCH DIA X 3 INCH H SIZE
  • HEAT FLOWED EPOXY FINISH
  • ROUND SHAPE
  • UL 1203 APPROVAL
  • 120 VAC AT 60 HZ OPERATING VOLTAGE
  • HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM APPLICATION
  • WALL MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C AND D, CLASS I ZONE 1 AND 2 GROUP II A AND II B, CLASS II DIV 1 AND 2 GROUP E F AND G ENCLOSURE
  • CAST ALUMINUM HOUSING MATERIAL
  • LUG TERMINAL TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • DC COIL RESISTANCE 5 OHM
  • POWER RATING 26.4 VA
  • B93 MODEL
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25505852 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25505852
Buzzer/Horn/Alarm 25505852
DISCONTINUED BY MANUFACTURER, VIBRATING BUZZER, EXPLOSION PROOF, 99 DB, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VIBRATING BUZZER, EXPLOSION PROOF, 99 DB, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number B-KM-8140-N5 25505852
Product Name Buzzer Buzzer/Horn/Alarm
Shape Round
Terminations Lug
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 6221584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 50 mm (1.97 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details