BUZZER,B-8699 SERIES, 120V, HEAVY GAUGE STEEL COVER, VIBRATING ARMATURE, GRAY FINISH, NEMA TYPE 3R, NON FIRE ALARM. FREE 2 YEAR RADWELL WARRANTY
| United Technologies Corporation | Radwell International | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | B-8699-N5 | 25555001 |
| Product Name | Buzzer | Buzzer/Horn/Alarm |
| Shape | Round | |
| Terminations | Lug | |
| Mounting | Wall Mount |