United Technologies Corporation Buzzer B-8699-G5

Description
MINIATURE BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE GRAY FINISH ROUND SHAPE UL APPROVAL 24 VAC AT 60 HZ OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE-CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 1.1 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 5 OHM GASKET MATERIAL NEOPRENE POWER RATING 26.4 VA COVER MATERIAL HEAVY GAUGE STEEL B-8698 MODEL
Datasheet
Description
MINIATURE BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE GRAY FINISH ROUND SHAPE UL APPROVAL 24 VAC AT 60 HZ OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE-CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 1.1 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 5 OHM GASKET MATERIAL NEOPRENE POWER RATING 26.4 VA COVER MATERIAL HEAVY GAUGE STEEL B-8698 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIATURE BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE GRAY FINISH ROUND SHAPE UL APPROVAL 24 VAC AT 60 HZ OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE-CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 1.1 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 5 OHM GASKET MATERIAL NEOPRENE POWER RATING 26.4 VA COVER MATERIAL HEAVY GAUGE STEEL B-8698 MODEL
  • MINIATURE BUZZER TYPE
  • 6-3/8 INCH DIA X 3 INCH H SIZE
  • GRAY FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 24 VAC AT 60 HZ OPERATING VOLTAGE
  • CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION
  • WALL MOUNTING
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • LUG TERMINAL TYPE
  • 1.1 AMPERE OPERATING CURRENT
  • 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • DC COIL RESISTANCE 5 OHM
  • GASKET MATERIAL NEOPRENE
  • POWER RATING 26.4 VA
  • COVER MATERIAL HEAVY GAUGE STEEL
  • B-8698 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number B-8699-G5
Product Name Buzzer
Shape Round
Terminations Lug
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 237940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06B-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details