United Technologies Corporation Buzzer B-8698-S1

Description
6-3/8 INCH W X 3 INCH D SIZE GRAY FINISH ROUND SHAPE 240 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 0.1 AMPERE OPERATING CURRENT 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND DC COIL RESISTANCE 600 OHM GASKET MATERIAL NEOPRENE POWER RATING 24 VA WEATHER PROOF 1/2 INCH TAPPING FOR CONDUIT ENTRANCE B-8698 MODEL
Datasheet
Description
6-3/8 INCH W X 3 INCH D SIZE GRAY FINISH ROUND SHAPE 240 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 0.1 AMPERE OPERATING CURRENT 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND DC COIL RESISTANCE 600 OHM GASKET MATERIAL NEOPRENE POWER RATING 24 VA WEATHER PROOF 1/2 INCH TAPPING FOR CONDUIT ENTRANCE B-8698 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-3/8 INCH W X 3 INCH D SIZE GRAY FINISH ROUND SHAPE 240 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 0.1 AMPERE OPERATING CURRENT 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND DC COIL RESISTANCE 600 OHM GASKET MATERIAL NEOPRENE POWER RATING 24 VA WEATHER PROOF 1/2 INCH TAPPING FOR CONDUIT ENTRANCE B-8698 MODEL
  • 6-3/8 INCH W X 3 INCH D SIZE
  • GRAY FINISH
  • ROUND SHAPE
  • 240 VDC OPERATING VOLTAGE
  • CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION
  • WALL MOUNTING
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 0.1 AMPERE OPERATING CURRENT
  • 89 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • ADAPTABUZZER[T] BRAND
  • DC COIL RESISTANCE 600 OHM
  • GASKET MATERIAL NEOPRENE
  • POWER RATING 24 VA
  • WEATHER PROOF
  • 1/2 INCH TAPPING FOR CONDUIT ENTRANCE
  • B-8698 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number B-8698-S1
Product Name Buzzer
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 7542059P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - Z11261-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details