United Technologies Corporation Buzzer B-8698-G1

Description
6-3/8 INCH W X 3 INCH D SIZE GRAY FINISH ROUND SHAPE 24 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 1 AMPERE OPERATING CURRENT 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND DC COIL RESISTANCE 21.5 OHM GASKET MATERIAL NEOPRENE POWER RATING 24 VA WEATHER PROOF 1/2 INCH TAPPING FOR CONDUIT ENTRANCE B-8698 MODEL
Datasheet
Description
6-3/8 INCH W X 3 INCH D SIZE GRAY FINISH ROUND SHAPE 24 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 1 AMPERE OPERATING CURRENT 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND DC COIL RESISTANCE 21.5 OHM GASKET MATERIAL NEOPRENE POWER RATING 24 VA WEATHER PROOF 1/2 INCH TAPPING FOR CONDUIT ENTRANCE B-8698 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-3/8 INCH W X 3 INCH D SIZE GRAY FINISH ROUND SHAPE 24 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING DIE CAST ALUMINUM HOUSING MATERIAL 1 AMPERE OPERATING CURRENT 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND DC COIL RESISTANCE 21.5 OHM GASKET MATERIAL NEOPRENE POWER RATING 24 VA WEATHER PROOF 1/2 INCH TAPPING FOR CONDUIT ENTRANCE B-8698 MODEL
  • 6-3/8 INCH W X 3 INCH D SIZE
  • GRAY FINISH
  • ROUND SHAPE
  • 24 VDC OPERATING VOLTAGE
  • CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION
  • WALL MOUNTING
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 1 AMPERE OPERATING CURRENT
  • 89 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • ADAPTABUZZER[T] BRAND
  • DC COIL RESISTANCE 21.5 OHM
  • GASKET MATERIAL NEOPRENE
  • POWER RATING 24 VA
  • WEATHER PROOF
  • 1/2 INCH TAPPING FOR CONDUIT ENTRANCE
  • B-8698 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number B-8698-G1
Product Name Buzzer
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 1812686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Ultrasonic Atomizer/ 24V for electric fireplace - UM0108-000 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Ultrasonic
Frequency 50000 to 1.70E6 Hz
Current 70 to 580 milliamps
View Details