United Technologies Corporation Horn B-8599-G1

Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 17-3/4 INCH L X 7-1/8 INCH D SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 24 VDC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL 93 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL ADAPTAHORN[R] BRAND CONTACT MATERIAL TUNGSTEN DC COIL RESISTANCE 21.5 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-8599 MODEL
Datasheet
Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 17-3/4 INCH L X 7-1/8 INCH D SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 24 VDC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL 93 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL ADAPTAHORN[R] BRAND CONTACT MATERIAL TUNGSTEN DC COIL RESISTANCE 21.5 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-8599 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOUBLE PROJECTOR VIBRATING HORN TYPE 17-3/4 INCH L X 7-1/8 INCH D SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 24 VDC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL 93 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL ADAPTAHORN[R] BRAND CONTACT MATERIAL TUNGSTEN DC COIL RESISTANCE 21.5 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-8599 MODEL
  • DOUBLE PROJECTOR VIBRATING HORN TYPE
  • 17-3/4 INCH L X 7-1/8 INCH D SIZE
  • UL APPROVAL
  • ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
  • 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • 1 AMPERE CURRENT RATING
  • 24 VA POWER RATING
  • EPOXY FINISHED DIE CAST ALUMINUM HOUSING MATERIAL
  • 93 DB AT 10 FT SOUND INTENSITY
  • 1/2 INCH CONDUIT TAPPING SIZE
  • SEAMLESS STEEL PROJECTOR MATERIAL
  • ADAPTAHORN[R] BRAND
  • CONTACT MATERIAL TUNGSTEN
  • DC COIL RESISTANCE 21.5 OHM
  • PROJECTOR SIZE 7 INCH
  • WITH CAST ALUMINUM THREADED RING
  • B-8599 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number B-8599-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-048-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details