SINGLE PROJECTOR VIBRATING HORN TYPE
9-1/2 INCH D X 6-3/8 INCH H SIZE
UL APPROVAL
ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
250 VDC VOLTAGE RATING
WALL MOUNTING
NEMA 4X ENCLOSURE
0.1 AMPERE CURRENT RATING
25 VA POWER RATING
EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL
105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY
1/2 INCH CONDUIT TAPPING SIZE
SEAMLESS STEEL PROJECTOR MATERIAL
CONTACT MATERIAL TUNGSTEN
DC COIL RESISTANCE 600 OHM
PROJECTOR SIZE 7 INCH
WITH CAST ALUMINUM THREADED RING
B-8526 MODEL
United Technologies Corporation
Done
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE
9-1/2 INCH D X 6-3/8 INCH H SIZE
UL APPROVAL
ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
250 VDC VOLTAGE RATING
WALL MOUNTING
NEMA 4X ENCLOSURE
0.1 AMPERE CURRENT RATING
25 VA POWER RATING
EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL
105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY
1/2 INCH CONDUIT TAPPING SIZE
SEAMLESS STEEL PROJECTOR MATERIAL
CONTACT MATERIAL TUNGSTEN
DC COIL RESISTANCE 600 OHM
PROJECTOR SIZE 7 INCH
WITH CAST ALUMINUM THREADED RING
B-8526 MODEL
SINGLE PROJECTOR VIBRATING HORN TYPE
9-1/2 INCH D X 6-3/8 INCH H SIZE
UL APPROVAL
ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
250 VDC VOLTAGE RATING
WALL MOUNTING
NEMA 4X ENCLOSURE
0.1 AMPERE CURRENT RATING
25 VA POWER RATING
EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL
105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY
1/2 INCH CONDUIT TAPPING SIZE
SEAMLESS STEEL PROJECTOR MATERIAL
CONTACT MATERIAL TUNGSTEN
DC COIL RESISTANCE 600 OHM
PROJECTOR SIZE 7 INCH
WITH CAST ALUMINUM THREADED RING
B-8526 MODEL