United Technologies Corporation General Purpose Relay B-8323-P-1000

Description
1NO CONTACT CONFIGURATION UL, FCC APPROVAL SURFACE MOUNTING 0.8 AMPERE AT 110 VAC CONTACT CURRENT RATING 115 VAC CONTACT VOLTAGE RATING DC COIL RESISTANCE 1000 OHM MATERIAL CAST ALUMINUM BACK BOX, COVER FINISH GRAY INCLUDES 1 MICROFARAD 400 V CAPACITOR APPLICATION OUTDOOR B-8323 MODEL
Datasheet
Description
1NO CONTACT CONFIGURATION UL, FCC APPROVAL SURFACE MOUNTING 0.8 AMPERE AT 110 VAC CONTACT CURRENT RATING 115 VAC CONTACT VOLTAGE RATING DC COIL RESISTANCE 1000 OHM MATERIAL CAST ALUMINUM BACK BOX, COVER FINISH GRAY INCLUDES 1 MICROFARAD 400 V CAPACITOR APPLICATION OUTDOOR B-8323 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relay - B-8323-P-1000 - United Technologies Corporation
Farmington, CT, USA
General Purpose Relay
B-8323-P-1000
General Purpose Relay B-8323-P-1000
1NO CONTACT CONFIGURATION UL, FCC APPROVAL SURFACE MOUNTING 0.8 AMPERE AT 110 VAC CONTACT CURRENT RATING 115 VAC CONTACT VOLTAGE RATING DC COIL RESISTANCE 1000 OHM MATERIAL CAST ALUMINUM BACK BOX, COVER FINISH GRAY INCLUDES 1 MICROFARAD 400 V CAPACITOR APPLICATION OUTDOOR B-8323 MODEL
  • 1NO CONTACT CONFIGURATION
  • UL, FCC APPROVAL
  • SURFACE MOUNTING
  • 0.8 AMPERE AT 110 VAC CONTACT CURRENT RATING
  • 115 VAC CONTACT VOLTAGE RATING
  • DC COIL RESISTANCE 1000 OHM
  • MATERIAL CAST ALUMINUM BACK BOX, COVER
  • FINISH GRAY
  • INCLUDES 1 MICROFARAD 400 V CAPACITOR
  • APPLICATION OUTDOOR
  • B-8323 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Electromechanical Relays
Product Number B-8323-P-1000
Product Name General Purpose Relay
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372105 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details