United Technologies Corporation Buzzer B-8140-M-G5

Description
VIBRATING BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE 24 VAC OPERATING VOLTAGE WALL MOUNTING HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 1.1 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE MINEGUARD[TM] BRAND DC COIL RESISTANCE 5 OHM POWER RATING 26.4 VA
Datasheet
Description
VIBRATING BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE 24 VAC OPERATING VOLTAGE WALL MOUNTING HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 1.1 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE MINEGUARD[TM] BRAND DC COIL RESISTANCE 5 OHM POWER RATING 26.4 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE 24 VAC OPERATING VOLTAGE WALL MOUNTING HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 1.1 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE MINEGUARD[TM] BRAND DC COIL RESISTANCE 5 OHM POWER RATING 26.4 VA
  • VIBRATING BUZZER TYPE
  • 6-3/8 INCH DIA X 3 INCH H SIZE
  • HEAT FLOWED EPOXY FINISH
  • ROUND SHAPE
  • 24 VAC OPERATING VOLTAGE
  • WALL MOUNTING
  • HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
  • LUG TERMINAL TYPE
  • 1.1 AMPERE OPERATING CURRENT
  • 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • MINEGUARD[TM] BRAND
  • DC COIL RESISTANCE 5 OHM
  • POWER RATING 26.4 VA
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number B-8140-M-G5
Product Name Buzzer
Shape Round
Terminations Lug
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1812680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers