United Technologies CorporationStack Light Module99BR-E1
Description
FLASHING STROBE LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL ABS PLASTIC
LAMP LIFE 3000 HR
MOUNTING MAGNETIC/VELCRO
LENS TYPE FRESNEL
99B MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL ABS PLASTIC
LAMP LIFE 3000 HR
MOUNTING MAGNETIC/VELCRO
LENS TYPE FRESNEL
99B MODEL
FLASHING STROBE LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL ABS PLASTIC
LAMP LIFE 3000 HR
MOUNTING MAGNETIC/VELCRO
LENS TYPE FRESNEL
99B MODEL
FLASHING STROBE LIGHT TYPE
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL ABS PLASTIC
LAMP LIFE 3000 HR
MOUNTING MAGNETIC/VELCRO
LENS TYPE FRESNEL
99B MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
99BR-E1
Product Name
Stack Light Module
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems