United Technologies CorporationStrobe/Flashing Light Unit99BG-E1
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
LIGHT DUTY, VEHICULAR APPLICATION
MAGNETIC MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1000000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH 6 FT CORD, CIGARETTE LIGHTER PLUG IN ADAPTER
99B MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
LIGHT DUTY, VEHICULAR APPLICATION
MAGNETIC MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1000000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH 6 FT CORD, CIGARETTE LIGHTER PLUG IN ADAPTER
99B MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
LIGHT DUTY, VEHICULAR APPLICATION
MAGNETIC MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1000000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH 6 FT CORD, CIGARETTE LIGHTER PLUG IN ADAPTER
99B MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
12 VDC OPERATING VOLTAGE
LIGHT DUTY, VEHICULAR APPLICATION
MAGNETIC MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
1000000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH 6 FT CORD, CIGARETTE LIGHTER PLUG IN ADAPTER
99B MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
99BG-E1
Product Name
Strobe/Flashing Light Unit
Mounting
Adhesive / Magnetic Base
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems