United Technologies Corporation Strobe/Flashing Light Unit 98BM-G1

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, PLASTIC BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 98B MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, PLASTIC BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 98B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 98BM-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
98BM-G1
Strobe/Flashing Light Unit 98BM-G1
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, PLASTIC BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 98B MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS, PLASTIC BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.3 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 98B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 98BM-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24DDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-120-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Smoke Alarms - 1235776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details