United Technologies CorporationStrobe/Flashing Light Unit98BM-FY
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL APPROVAL
36 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
1/2 INCH CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.3 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
98B MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL APPROVAL
36 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
1/2 INCH CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.3 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
98B MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, PLASTIC BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL APPROVAL
36 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
1/2 INCH CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.3 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
98B MODEL