United Technologies Corporation Stack Light Module 98BC-E1

Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 98 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 98 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 98BC-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
98BC-E1
Stack Light Module 98BC-E1
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 98 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL 1638 APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.5 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL HIGH IMPACT PLASTIC
  • LAMP LIFE 3000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING PANEL/CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 98 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 98BC-E1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sounder Beacons - 1974660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details