United Technologies Corporation Strobe/Flashing Light Unit 98BB-FY

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, PLASTIC BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL APPROVAL 36 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 98B MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, PLASTIC BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL APPROVAL 36 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 98B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 98BB-FY - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
98BB-FY
Strobe/Flashing Light Unit 98BB-FY
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, PLASTIC BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL APPROVAL 36 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 98B MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS, PLASTIC BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL APPROVAL
  • 36 VDC OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.3 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 98B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 98BB-FY
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 100971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details