United Technologies CorporationStack Light Module97R-MP
Description
FLASHING HEAVY DUTY STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
72 TO 125 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.2 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH PANEL/CONDUIT
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
97 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING HEAVY DUTY STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
72 TO 125 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.2 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH PANEL/CONDUIT
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
97 MODEL
FLASHING HEAVY DUTY STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
72 TO 125 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.2 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH PANEL/CONDUIT
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
97 MODEL
FLASHING HEAVY DUTY STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
72 TO 125 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.2 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH PANEL/CONDUIT
LENS TYPE FRESNEL
TEMPERATURE RATING -31 TO 150 DEG F
97 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
97R-MP
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems