United Technologies Corporation Strobe/Flashing Light Unit 97C-EK

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 97 MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 97 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 97C-EK - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
97C-EK
Strobe/Flashing Light Unit 97C-EK
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 97 MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 8-1/16 INCH DIA X 7-3/16 INCH H SIZE
  • UL APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 1.2 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 97 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 97C-EK
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
151XST Hazardous Location Strobe Lights - 151XST-S12-24A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Beacons - 2399228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details