United Technologies CorporationStrobe/Flashing Light Unit97B-EK
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION