United Technologies Corporation Strobe/Flashing Light Unit 96DV2B-N5

Description
LOW PROFILE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 4-3/4 INCH W X 4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.03 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH LENS FACING UP 96DV2 MODEL
Datasheet
Description
LOW PROFILE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 4-3/4 INCH W X 4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.03 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH LENS FACING UP 96DV2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 96DV2B-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
96DV2B-N5
Strobe/Flashing Light Unit 96DV2B-N5
LOW PROFILE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 4-3/4 INCH W X 4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 0.03 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH LENS FACING UP 96DV2 MODEL
  • LOW PROFILE FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 4-3/4 INCH W X 4 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.03 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH LENS FACING UP
  • 96DV2 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 96DV2B-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 2399237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Blue; Blue
View Details