United Technologies Corporation Stack Light Module 96DV2A-N5

Description
FLASHING STROBE LIGHT TYPE 4-1/8 INCH DIA X 4 INCH H SIZE UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.03 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 96DV2 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 4-1/8 INCH DIA X 4 INCH H SIZE UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.03 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 96DV2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 96DV2A-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
96DV2A-N5
Stack Light Module 96DV2A-N5
FLASHING STROBE LIGHT TYPE 4-1/8 INCH DIA X 4 INCH H SIZE UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.03 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 96DV2 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 4-1/8 INCH DIA X 4 INCH H SIZE
  • UL 1638, UL 1604, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.03 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • LAMP LIFE 3000 HR
  • APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR
  • MOUNTING PANEL/CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 96DV2 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 96DV2A-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

240V AC Panel Mount Beacon - 855PB-B20LE822 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Yellow
View Details
FSEX Explosion-Proof Strobe Lights - FSEX-24PMR-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Sounder Beacons - 1931056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Continuous, Flashing 0.5Hz/1Hz
Color Red; Red
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details