United Technologies Corporation Stack Light Module 96BC-N5

Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 96B MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 96B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 96BC-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
96BC-N5
Stack Light Module 96BC-N5
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 96B MODEL
  • FLASHING STROBE LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • BASE MATERIAL HIGH IMPACT PLASTIC
  • LAMP LIFE 3000 HR
  • APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR
  • MOUNTING PANEL/CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 96B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 96BC-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
154XST Hazardous Location Supervised Warning Lights - 154XST-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details