United Technologies CorporationStack Light Module96BB-N5
Description
FLASHING LIGHT, SNAP-ON TYPE
4.28 INCH DIAMETER X 4.21 INCH HEIGHT SIZE
UL (CANADA AND US) APPROVAL
120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
NO LAMP INCLUDED
XENON LAMP TYPE
0.1 AMP OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
MATERIAL HIGH IMPACT PLASTIC (BASE)
APPLICATION INDOOR/OUTDOOR
96 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT, SNAP-ON TYPE
4.28 INCH DIAMETER X 4.21 INCH HEIGHT SIZE
UL (CANADA AND US) APPROVAL
120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
NO LAMP INCLUDED
XENON LAMP TYPE
0.1 AMP OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
MATERIAL HIGH IMPACT PLASTIC (BASE)
APPLICATION INDOOR/OUTDOOR
96 MODEL
FLASHING LIGHT, SNAP-ON TYPE
4.28 INCH DIAMETER X 4.21 INCH HEIGHT SIZE
UL (CANADA AND US) APPROVAL
120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
NO LAMP INCLUDED
XENON LAMP TYPE
0.1 AMP OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
MATERIAL HIGH IMPACT PLASTIC (BASE)
APPLICATION INDOOR/OUTDOOR
96 MODEL
FLASHING LIGHT, SNAP-ON TYPE
4.28 INCH DIAMETER X 4.21 INCH HEIGHT SIZE
UL (CANADA AND US) APPROVAL
120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
NO LAMP INCLUDED
XENON LAMP TYPE
0.1 AMP OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
MATERIAL HIGH IMPACT PLASTIC (BASE)
APPLICATION INDOOR/OUTDOOR
96 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
96BB-N5
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems