United Technologies Corporation Strobe/Flashing Light Unit 95R-N5

Description
STROBE BEACON WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH DIAMETER X 7.36 INCH HEIGHT SIZE CUL APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT, 4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMP OPERATING CURRENT RED LENS COLOR 95 DECIBEL AT 1 METER, 85 DECIBEL AT 10 FOOT SOUND INTENSITY 65 FOOT PER MINUTE FLASH RATE 1400000 CANDELA LIGHT INTENSITY CONSTRUCTIONAL FEATURE WEATHERPROOF LAMP LIFE 5000 HOUR TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
Datasheet
Description
STROBE BEACON WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH DIAMETER X 7.36 INCH HEIGHT SIZE CUL APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT, 4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMP OPERATING CURRENT RED LENS COLOR 95 DECIBEL AT 1 METER, 85 DECIBEL AT 10 FOOT SOUND INTENSITY 65 FOOT PER MINUTE FLASH RATE 1400000 CANDELA LIGHT INTENSITY CONSTRUCTIONAL FEATURE WEATHERPROOF LAMP LIFE 5000 HOUR TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 95R-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
95R-N5
Strobe/Flashing Light Unit 95R-N5
STROBE BEACON WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH DIAMETER X 7.36 INCH HEIGHT SIZE CUL APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT, 4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMP OPERATING CURRENT RED LENS COLOR 95 DECIBEL AT 1 METER, 85 DECIBEL AT 10 FOOT SOUND INTENSITY 65 FOOT PER MINUTE FLASH RATE 1400000 CANDELA LIGHT INTENSITY CONSTRUCTIONAL FEATURE WEATHERPROOF LAMP LIFE 5000 HOUR TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
  • STROBE BEACON WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • 6 INCH DIAMETER X 7.36 INCH HEIGHT SIZE
  • CUL APPROVAL
  • 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
  • INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT, 4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMP OPERATING CURRENT
  • RED LENS COLOR
  • 95 DECIBEL AT 1 METER, 85 DECIBEL AT 10 FOOT SOUND INTENSITY
  • 65 FOOT PER MINUTE FLASH RATE
  • 1400000 CANDELA LIGHT INTENSITY
  • CONSTRUCTIONAL FEATURE WEATHERPROOF
  • LAMP LIFE 5000 HOUR
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 95R-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

120mm Industrial Beacon 120 mm Beacon - 855BM-N10BR6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights - 225XST-I-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Smoke Alarms - 2877254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details