United Technologies Corporation Strobe/Flashing Light Unit 95C-N5

Description
STROBE LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL WEATHERPROOF 95 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL WEATHERPROOF 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 95C-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
95C-N5
Strobe/Flashing Light Unit 95C-N5
STROBE LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL WEATHERPROOF 95 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6-3/4 INCH W X 7-3/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 V AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR, LIGHT DUTY APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 1400000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 5000 HR
  • LENS TYPE FRESNEL
  • WEATHERPROOF
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 95C-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
Sounder Beacons - 100984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Green; Green
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details