United Technologies Corporation Strobe/Flashing Light Unit 95B-N5

Description
FLASHING STROBE LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL 6 INCH W X 7-3/6 INCH H SIZE CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 5000 HR LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
Datasheet
Description
FLASHING STROBE LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL 6 INCH W X 7-3/6 INCH H SIZE CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 5000 HR LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 95B-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
95B-N5
Strobe/Flashing Light Unit 95B-N5
FLASHING STROBE LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL 6 INCH W X 7-3/6 INCH H SIZE CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 5000 HR LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
  • FLASHING STROBE LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE MATERIAL
  • 6 INCH W X 7-3/6 INCH H SIZE
  • CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 1400000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL CAST
  • LAMP LIFE 5000 HR
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 95B-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-A-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Beacons - 180698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details