United Technologies Corporation Stack Light Module 94R-R5

Description
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
Datasheet
Description
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 94R-R5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
94R-R5
Stack Light Module 94R-R5
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
  • SINGLE FLASH STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST METAL
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING TYPE CONDUIT
  • LENS TYPE FRESNEL
  • 94 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 94R-R5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2204994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color Amber; Amber
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
10-30V DC Frame E Rec. Horn Amb. Beacon - 855H-RC30E5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details