United Technologies CorporationStack Light Module94DV2R-N5
Description
FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTD
OOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DV2 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTD
OOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DV2 MODEL
FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTD
OOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DV2 MODEL
FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE