United Technologies CorporationStrobe/Flashing Light Unit94DV2C-N5
Description
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DV2 MODEL
United Technologies Corporation
Done
Datasheet
Description
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DV2 MODEL
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DV2 MODEL
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DV2 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
94DV2C-N5
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems