United Technologies Corporation Strobe/Flashing Light Unit 94DFG-N5

Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE (LENS, DOME, COVER) MATERIAL 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 50 DOUBLE FPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 94 MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE (LENS, DOME, COVER) MATERIAL 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 50 DOUBLE FPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 94 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 94DFG-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
94DFG-N5
Strobe/Flashing Light Unit 94DFG-N5
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE (LENS, DOME, COVER) MATERIAL 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 50 DOUBLE FPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 94 MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • POLYCARBONATE (LENS, DOME, COVER) MATERIAL
  • 8-1/16 INCH DIA X 7-7/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 50 DOUBLE FPM FLASH RATE
  • 1100000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 94 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 94DFG-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2399237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Blue; Blue
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
120mm Industrial Beacon 120 mm Beacon - 855BM-N10BR7 - Allen-Bradley / Rockwell Automation
Specs
Color Clear
View Details