United Technologies CorporationStack Light Module94DFC-N5
Description
DOUBLE FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
50 DFPM FLASH RATE
1100000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94 MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
50 DFPM FLASH RATE
1100000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94 MODEL
DOUBLE FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
50 DFPM FLASH RATE
1100000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94 MODEL
DOUBLE FLASHING STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
50 DFPM FLASH RATE
1100000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
94DFC-N5
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems