United Technologies CorporationStrobe/Flashing Light Unit94DFB-R5
Description
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE (LENS, DOME, COVER) MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
BLUE LENS COLOR
50 DOUBLE FPM FLASH RATE
1100000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
94 MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE (LENS, DOME, COVER) MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
BLUE LENS COLOR
50 DOUBLE FPM FLASH RATE
1100000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
94 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE (LENS, DOME, COVER) MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
BLUE LENS COLOR
50 DOUBLE FPM FLASH RATE
1100000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
94 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE (LENS, DOME, COVER) MATERIAL
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
BLUE LENS COLOR
50 DOUBLE FPM FLASH RATE
1100000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
94 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
94DFB-R5
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems