United Technologies Corporation Stack Light Module 94DFA-N5

Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 94DFA-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
94DFA-N5
Stack Light Module 94DFA-N5
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 50 DFPM FLASH RATE
  • 1100000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST METAL
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING TYPE CONDUIT
  • LENS TYPE FRESNEL
  • 94 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 94DFA-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
Sounder Beacons - 1905669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details