United Technologies CorporationStrobe/Flashing Light Unit94DDV2M-G1
Description
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
8-1/6 INCH DIA X 7-7/8 INCH H SIZE
UL APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
POLARIZED DIODE
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DDV2 MODEL
United Technologies Corporation
Done
Datasheet
Description
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
8-1/6 INCH DIA X 7-7/8 INCH H SIZE
UL APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
POLARIZED DIODE
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DDV2 MODEL
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
8-1/6 INCH DIA X 7-7/8 INCH H SIZE
UL APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
POLARIZED DIODE
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DDV2 MODEL
HIGH PROFILE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
8-1/6 INCH DIA X 7-7/8 INCH H SIZE
UL APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH NPT CONDUIT MOUNTING
NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
POLARIZED DIODE
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH LENS FACING UP, 18 INCH WIRE LEAD
94DDV2 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
94DDV2M-G1
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems