United Technologies Corporation Stack Light Module 94A-N5

Description
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
Datasheet
Description
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 94A-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
94A-N5
Stack Light Module 94A-N5
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST METAL LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING TYPE CONDUIT LENS TYPE FRESNEL 94 MODEL
  • SINGLE FLASH STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST METAL
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING TYPE CONDUIT
  • LENS TYPE FRESNEL
  • 94 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 94A-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
120mm Industrial Beacon 120 mm Beacon - 855BM-S10RH6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
Sounder Beacons - 1974688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Side mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details