United Technologies CorporationStack Light Module93R-R5
Description
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL
United Technologies Corporation
Done
Datasheet
Description
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
93R-R5
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems