United Technologies Corporation Strobe/Flashing Light Unit 93DFR-R5

Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/6 INCH DIA X 7-3/16 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 50 DOUBLE FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 93 MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/6 INCH DIA X 7-3/16 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 50 DOUBLE FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 93DFR-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
93DFR-R5
Strobe/Flashing Light Unit 93DFR-R5
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/6 INCH DIA X 7-3/16 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 50 DOUBLE FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 93 MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 8-1/6 INCH DIA X 7-3/16 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 50 DOUBLE FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 93DFR-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 208342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24CDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details