United Technologies CorporationStrobe/Flashing Light Unit93DFA-R5
Description
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/6 INCH DIA X 7-3/16 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
AMBER LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
93 MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/6 INCH DIA X 7-3/16 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
AMBER LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
93 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/6 INCH DIA X 7-3/16 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
AMBER LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
93 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/6 INCH DIA X 7-3/16 INCH H SIZE
UL, CSA APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION