United Technologies CorporationStack Light Module93B-N5
Description
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL
United Technologies Corporation
Done
Datasheet
Description
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL
SINGLE FLASH STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
BLUE LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 3/4 INCH CONDUIT
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
TEMPERATURE RATING -31 TO 150 DEG F
93 MODEL