United Technologies Corporation Stack Light Module 93A-N5

Description
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH CONDUIT LENS TYPE FRESNEL HARDWARE MATERIAL BRASS TEMPERATURE RATING -31 TO 150 DEG F 93 MODEL
Datasheet
Description
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH CONDUIT LENS TYPE FRESNEL HARDWARE MATERIAL BRASS TEMPERATURE RATING -31 TO 150 DEG F 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 93A-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
93A-N5
Stack Light Module 93A-N5
SINGLE FLASH STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH CONDUIT LENS TYPE FRESNEL HARDWARE MATERIAL BRASS TEMPERATURE RATING -31 TO 150 DEG F 93 MODEL
  • SINGLE FLASH STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-3/16 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 3/4 INCH CONDUIT
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 93A-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24EDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Beacons - 1879650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stud mount, surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details