United Technologies Corporation Strobe/Flashing Light Dome 93-LM

Description
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL MAGENTA COLOR 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 93 MODEL
Datasheet
Description
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL MAGENTA COLOR 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Dome - 93-LM - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Dome
93-LM
Strobe/Flashing Light Dome 93-LM
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL MAGENTA COLOR 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 93 MODEL
  • LENS TYPE
  • SHATTER RESISTANT POLYCARBONATE MATERIAL
  • MAGENTA COLOR
  • 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON
  • EDWARDS. BRAND
  • LENS TYPE FRESNEL
  • WEATHER PROOF
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 93-LM
Product Name Strobe/Flashing Light Dome
Unlock Full Specs
to access all available technical data

Similar Products

120mm Industrial Beacon 120 mm Beacon - 855BM-N10BR7 - Allen-Bradley / Rockwell Automation
Specs
Color Clear
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-G-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Beacons - 2399228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details