United Technologies Corporation Strobe/Flashing Light Dome 93-LG

Description
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL GREEN COLOR 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 93 MODEL
Datasheet
Description
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL GREEN COLOR 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Dome - 93-LG - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Dome
93-LG
Strobe/Flashing Light Dome 93-LG
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL GREEN COLOR 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 93 MODEL
  • LENS TYPE
  • SHATTER RESISTANT POLYCARBONATE MATERIAL
  • GREEN COLOR
  • 96DDV2 SERIES ADAPTABEACON. HEAVY DUTY STROBE LIGHT USED ON
  • EDWARDS. BRAND
  • LENS TYPE FRESNEL
  • WEATHER PROOF
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 93-LG
Product Name Strobe/Flashing Light Dome
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 235714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details