United Technologies Corporation Stack Light Module 92PLCM-N5

Description
SINGLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 5000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 92PLC MODEL
Datasheet
Description
SINGLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 5000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 92PLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 92PLCM-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
92PLCM-N5
Stack Light Module 92PLCM-N5
SINGLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 5000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 92PLC MODEL
  • SINGLE FLASH STROBE LIGHT TYPE
  • 5-5/8 INCH DIA X 6-1/4 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 1400000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST
  • LAMP LIFE 5000 HR
  • APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR
  • MOUNTING 4 INCH PANEL/CONDUIT/OCTAGONAL BOX
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 92PLC MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92PLCM-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details