United Technologies Corporation Strobe/Flashing Light Unit 92PLCC-N5

Description
FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 1400000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 1400000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 92PLCC-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
92PLCC-N5
Strobe/Flashing Light Unit 92PLCC-N5
FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 1400000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC MODEL
  • FLASH STROBE LIGHT TYPE
  • 5-5/8 INCH DIA X 6-1/4 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 1400000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 5000 HR
  • LENS TYPE FRESNEL
  • PLC COMPATIBLE
  • WITH EPOXY FINISH BASE, LENS FACING UP
  • 92PLC MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92PLCC-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 208364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12CDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details