United Technologies CorporationStrobe/Flashing Light Unit92PLCA-N5
Description
FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
1400000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
1400000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC MODEL
FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
1400000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC MODEL
FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
1400000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
92PLCA-N5
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems