United Technologies Corporation Strobe/Flashing Light Unit 92PLC-DFC-N5

Description
DOUBLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC-DF MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC-DF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 92PLC-DFC-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
92PLC-DFC-N5
Strobe/Flashing Light Unit 92PLC-DFC-N5
DOUBLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC-DF MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • 5-5/8 INCH DIA X 6-1/4 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • PLC COMPATIBLE
  • WITH EPOXY FINISH BASE, LENS FACING UP
  • 92PLC-DF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92PLC-DFC-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 245785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Color Red; Red
Supply Voltage DC or Battery
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-T35SL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details