United Technologies Corporation Strobe/Flashing Light Unit 92PLC-DFB-N5

Description
DOUBLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC-DF MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC-DF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 92PLC-DFB-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
92PLC-DFB-N5
Strobe/Flashing Light Unit 92PLC-DFB-N5
DOUBLE FLASH STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT BLUE LENS COLOR 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL PLC COMPATIBLE WITH EPOXY FINISH BASE, LENS FACING UP 92PLC-DF MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • 5-5/8 INCH DIA X 6-1/4 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • PLC COMPATIBLE
  • WITH EPOXY FINISH BASE, LENS FACING UP
  • 92PLC-DF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92PLC-DFB-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 1974654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details