United Technologies Corporation Strobe/Flashing Light Unit 92M-R5

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST BASE JUNCTION BOX LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 92-R5 MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST BASE JUNCTION BOX LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 92-R5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 92M-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
92M-R5
Strobe/Flashing Light Unit 92M-R5
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST BASE JUNCTION BOX LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 92-R5 MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 5-5/8 INCH DIA X 6-1/4 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • CAST BASE JUNCTION BOX
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 92-R5 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92M-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 1445952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals Ce, en 60079-0:2012 + all:2013 (iec 60079-0:2011), en 60079-11:2012 + (iec 60079-11:2011)
Visual Indicators Flashing; Flashing
View Details