United Technologies CorporationStrobe/Flashing Light Unit92M-N5
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 6-1/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
1400 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
CAST BASE JUNCTION BOX
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
92-N5 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 6-1/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
1400 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
CAST BASE JUNCTION BOX
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
92-N5 MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 6-1/8 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
65 FPM FLASH RATE
1400 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
CAST BASE JUNCTION BOX
LAMP LIFE 5000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
92-N5 MODEL